IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F627-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627-04/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
Features:
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz SOIC18
IC MCU 8BIT 1.75KB FLASH 18SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 18SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F627-04/SO | PIC16F627-04/SO-ND | 70045543 | PIC16F627-04/SO | PIC16F627-04/SO | 69K7632 | PIC16F627-04/SO | PIC16F627-04/SO | PIC16F627-04/SO |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | 18 PIN, 1.75 KB FLASH, 224 RAM, 16 I/O | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 20 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.2240 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 224 KB | 0.2240 KB | ||
| ROM | 0.1280 KB | 1.75 KB | |||||||
| ROM Type | Flash; Flash | Flash | EEPROM; Flash | Flash; FLASH | Flash; FLASH |