Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F684T-I/ST

Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F684T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-I/ST can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F684T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-I/ST can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F684T-I/ST is a 14-pin, flash-based 8-bit CMOS microcontroller featuring nanoWatt technology, designed for low-power applications. It operates within a voltage range of 2.0V to 5.5V and supports an industrial temperature range of -40°C to +85°C. The device includes a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. This microcontroller offers 2048 words of program memory, 128 bytes of SRAM, and 256 bytes of EEPROM. It features 12 I/O pins with individual direction control, an analog comparator module with two comparators, and a 10-bit A/D converter with 8 channels. Additionally, it includes multiple timers, such as an 8-bit Timer0 and a 16-bit Timer1, along with an enhanced capture, compare, and PWM module. The PIC16F684T-I/ST is equipped with various power-saving features, including a power-saving sleep mode and a low standby current of 50 nA at 2.0V. It also supports in-circuit serial programming (ICSP) and has programmable code protection. The device is suitable for applications requiring low power consumption and a range of integrated peripherals.

Datasheet Summary
Powered by GS/AI

The PIC16F684T-I/ST is a 14-pin, flash-based 8-bit CMOS microcontroller featuring nanoWatt technology, designed for low-power applications. It operates within a voltage range of 2.0V to 5.5V and supports an industrial temperature range of -40°C to +85°C. The device includes a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. This microcontroller offers 2048 words of program memory, 128 bytes of SRAM, and 256 bytes of EEPROM. It features 12 I/O pins with individual direction control, an analog comparator module with two comparators, and a 10-bit A/D converter with 8 channels. Additionally, it includes multiple timers, such as an 8-bit Timer0 and a 16-bit Timer1, along with an enhanced capture, compare, and PWM module. The PIC16F684T-I/ST is equipped with various power-saving features, including a power-saving sleep mode and a low standby current of 50 nA at 2.0V. It also supports in-circuit serial programming (ICSP) and has programmable code protection. The device is suitable for applications requiring low power consumption and a range of integrated peripherals.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F684T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F684T-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F684T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F684T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F684T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F684T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684T-I/STTR-ND
Microcontrollers PIC16F684T-I/STTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F684T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684T-I/STDKR-ND
Microcontrollers PIC16F684T-I/STDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F684T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684T-I/STCT-ND
Microcontrollers PIC16F684T-I/STCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F684T-I/ST - 026773-PIC16F684T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F684T-I/ST
026773-PIC16F684T-I/ST
Embedded - Embedded - Microcontrollers - PIC16F684T-I/ST 026773-PIC16F684T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 026773-PIC16F684T-I/ ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F684 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F684-I/ML; PIC16F684-I/P; PIC16F684T-I/ML; PIC16F684-I/PG; Introduction Date: July 15, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 026773-PIC16F684T-I/ST
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16F684
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F684-I/ML; PIC16F684-I/P; PIC16F684T-I/ML; PIC16F684-I/PG;
Introduction Date: July 15, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC16F684T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F684T-I/ST
Microcontrollers PIC16F684T-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F684T-I/ST
Embedded - Microcontrollers PIC16F684T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F684T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F684T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F684T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - PIC16F684T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F684T-I/ST
Microcontrollers PIC16F684T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F684T-I/ST
8-bit Microcontrollers - MCU PIC16F684T-I/ST
8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,14Pin,plastic Rohs Compliant Microchip - 29H9647 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,14Pin,plastic Rohs Compliant Microchip
29H9647
Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,14Pin,plastic Rohs Compliant Microchip 29H9647
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TSSOP,14PIN ,PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TSSOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F684T-I/ST PIC16F684T-I/STTR-ND 026773-PIC16F684T-I/ST PIC16F684T-I/ST PIC16F684T-I/ST PIC16F684T-I/ST PIC16F684T-I/ST PIC16F684T-I/ST 29H9647
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F684T-I/ST Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,14Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM 0.2560 KB 3.5 KB 256 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers