Microchip Technology, Inc. Microcontrollers PIC16F723-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F723-I/SO is an 8-bit microcontroller featuring 4KB of Flash program memory and 192 bytes of RAM. It operates at a maximum clock speed of 20 MHz and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device includes an 8-channel, 8-bit analog-to-digital converter (ADC) with selectable voltage references and can perform conversions during sleep mode, making it suitable for low-power applications. This microcontroller supports up to 35 I/O pins, with capabilities for high-current sourcing and interrupt-on-pin change. It features multiple timers, including an 8-bit Timer0 and a 16-bit Timer1 with a dedicated low-power oscillator, as well as two Capture/Compare/PWM (CCP) modules. Communication interfaces include an addressable USART and a synchronous serial port (SSP) supporting both SPI and I²C protocols. The PIC16F723-I/SO is designed for industrial and extended temperature ranges, with a power supply voltage range of 1.8V to 5.5V. It also incorporates features such as power-on reset, brown-out reset, and in-circuit serial programming (ICSP). The device is suitable for applications requiring efficient power management and versatile peripheral support.

Datasheet Summary
Powered by GS/AI

The PIC16F723-I/SO is an 8-bit microcontroller featuring 4KB of Flash program memory and 192 bytes of RAM. It operates at a maximum clock speed of 20 MHz and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device includes an 8-channel, 8-bit analog-to-digital converter (ADC) with selectable voltage references and can perform conversions during sleep mode, making it suitable for low-power applications. This microcontroller supports up to 35 I/O pins, with capabilities for high-current sourcing and interrupt-on-pin change. It features multiple timers, including an 8-bit Timer0 and a 16-bit Timer1 with a dedicated low-power oscillator, as well as two Capture/Compare/PWM (CCP) modules. Communication interfaces include an addressable USART and a synchronous serial port (SSP) supporting both SPI and I²C protocols. The PIC16F723-I/SO is designed for industrial and extended temperature ranges, with a power supply voltage range of 1.8V to 5.5V. It also incorporates features such as power-on reset, brown-out reset, and in-circuit serial programming (ICSP). The device is suitable for applications requiring efficient power management and versatile peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F723-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F723-I/SO-ND
Microcontrollers PIC16F723-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F723-I/SO - 1238001-PIC16F723-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F723-I/SO
1238001-PIC16F723-I/SO
Embedded - Embedded - Microcontrollers - PIC16F723-I/SO 1238001-PIC16F723-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238001-PIC16F723-I/ SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 192 x 8 Data Converters: A/D 11x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC16F723 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013C-SXC; CY7C64013-SC; Introduction Date: December 11, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238001-PIC16F723-I/SO
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 192 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC16F723
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013C-SXC; CY7C64013-SC;
Introduction Date: December 11, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F723-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F723-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F723-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F723-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F723-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F723-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F723-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F723-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F723-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F723-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC16F723-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F723-I/SO
Microcontrollers PIC16F723-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F723-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F723-I/SO
Embedded - Microcontrollers PIC16F723-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 54M5005 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
54M5005
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 54M5005
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F723-I/SO
8-bit Microcontrollers - MCU PIC16F723-I/SO
8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc

Buy Now Datasheet
Microcontrollers - PIC16F723-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F723-I/SO
Microcontrollers PIC16F723-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F723-I/SO-ND 1238001-PIC16F723-I/SO 685-PIC16F723-I/SO PIC16F723-I/SO PIC16F723-I/SO PIC16F723-I/SO 54M5005 PIC16F723-I/SO PIC16F723-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F723-I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 16 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB 0.1920 KB 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7690AA - Rochester Electronics
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers