PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
IC MCU 8BIT 1.5KB FLASH 14TSSOP
IC MCU 8BIT 1.5KB FLASH 14TSSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.5KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 1.5 KB Flash 67RAM12 I/O 8bit ADC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F506T-I/STDKR-ND | PIC16F506T-I/ST | PIC16F506T-I/ST | PIC16F506T-I/ST | 71J7206 | PIC16F506T-I/ST | PIC16F506T-I/ST |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,14Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | 8 Bit | ||||||
| RAM | 0.0670 KB | 0.0670 KB | 67 KB | 0.0670 KB | |||
| ROM | 1.5 KB |