IC MCU 8BIT 3.5KB FLASH 18SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F628T-20/SO | PIC16F628T-20/SO | PIC16F628T-20/SO | PIC16F628T-20/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 224 KB | 0.2240 KB | ||
| ROM Type | Flash; FLASH |