Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F716-E/SS PIC16F716-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 791979-PIC16F716-E/S S Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F716 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F716-E/PG; PIC16F716T-E/SOG; PIC16F716-E/ML; PIC16F716-E/P; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 791979-PIC16F716-E/S S Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F716 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F716-E/PG; PIC16F716T-E/SOG; PIC16F716-E/ML; PIC16F716-E/P; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F716-E/SS - 791979-PIC16F716-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F716-E/SS
791979-PIC16F716-E/SS
Embedded - Embedded - Microcontrollers - PIC16F716-E/SS 791979-PIC16F716-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 791979-PIC16F716-E/S S Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F716 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F716-E/PG; PIC16F716T-E/SOG; PIC16F716-E/ML; PIC16F716-E/P; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791979-PIC16F716-E/SS
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16F716
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16F716-E/PG; PIC16F716T-E/SOG; PIC16F716-E/ML; PIC16F716-E/P;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F716-E/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F716-E/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F716-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F716-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F716-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F716-E/SS-ND
Microcontrollers PIC16F716-E/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F716-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F716-E/SS
Microcontrollers PIC16F716-E/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip - 89H0508 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
89H0508
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 89H0508
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,20PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F716-E/SS
Embedded - Microcontrollers PIC16F716-E/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F716-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F716-E/SS
Microcontrollers PIC16F716-E/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F716-E/SS
8-bit Microcontrollers - MCU PIC16F716-E/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F716-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F716-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F716-E/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 791979-PIC16F716-E/SS 685-PIC16F716-E/SS PIC16F716-E/SS-ND PIC16F716-E/SS 89H0508 PIC16F716-E/SS PIC16F716-E/SS PIC16F716-E/SS PIC16F716-E/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F716-E/SS 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type Flash; FLASH Flash; Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers