Microchip Technology, Inc. Microcontrollers PIC16F57-I/SS

Description
MCU 3K Flash 72B RAM 20 I/O SSOP28
Request a Quote Datasheet
Description
MCU 3K Flash 72B RAM 20 I/O SSOP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6668570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668570
Microcontrollers 6668570
MCU 3K Flash 72B RAM 20 I/O SSOP28

MCU 3K Flash 72B RAM 20 I/O SSOP28

Supplier's Site
Microcontrollers - 1449190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449190
Microcontrollers 1449190
MCU 3K Flash 72B RAM 20 I/O SSOP28

MCU 3K Flash 72B RAM 20 I/O SSOP28

Supplier's Site
Microcontrollers - PIC16F57-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F57-I/SS-ND
Microcontrollers PIC16F57-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F57-I/SS
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F57-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP Product overview: PIC16F57-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 28SSOP Product overview: PIC16F57-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F57-I/SS - 061769-PIC16F57-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F57-I/SS
061769-PIC16F57-I/SS
Embedded - Embedded - Microcontrollers - PIC16F57-I/SS 061769-PIC16F57-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 061769-PIC16F57-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061769-PIC16F57-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 72 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F57-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F57-I/SS
Microcontrollers PIC16F57-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP

IC MCU 8BIT 3KB FLASH 28SSOP

Supplier's Site Datasheet
IC MCU 8BIT 3KB FLASH 28SSOP - 536-PIC16F57-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3KB FLASH 28SSOP
536-PIC16F57-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP 536-PIC16F57-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP

IC MCU 8BIT 3KB FLASH 28SSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 96K3873 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
96K3873
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 96K3873
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F57-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F57-I/SS
Microcontrollers PIC16F57-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F57-I/SS
Embedded - Microcontrollers PIC16F57-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP

IC MCU 8BIT 3KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F57-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F57-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F57-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP

IC MCU 8BIT 3KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F57-I/SS
8-bit Microcontrollers - MCU PIC16F57-I/SS
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6668570 PIC16F57-I/SS-ND 685-PIC16F57-I/SS 061769-PIC16F57-I/SS PIC16F57-I/SS 536-PIC16F57-I/SS 96K3873 PIC16F57-I/SS PIC16F57-I/SS PIC16F57-I/SS PIC16F57-I/SS
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F57-I/SS Microcontrollers IC MCU 8BIT 3KB FLASH 28SSOP Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Package Type SOP; SSOP; Other; Ssop SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" Other; Tube SOP; SSOP; Other; 28-SSOP SSOP; Other; 28-SSOP (0.209", 5.30mm Width) SSOP; Other; 28-SSOP (0.209, 5.30mm Width) SSOP; Other; SSOP SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) SOP; Other; 28-SSOP (0.209\", 5.30mm Width)
Pin Count 28 28 28 28
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0720 KB 0.0720 KB 3 KB 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers