DigiKey Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 20 30 40 50 60 70 77 78 79 80 81 82 83 84 85 86 87 88 89 90 100 110 120 130 140 143
Product Name Notes
16-BIT GENERAL MCU RL78/G13 16K
16-BIT GENERAL MCU
16BIT MCU 512K/40K I TEMP ETHERN
16BIT MCU H8S/2424 ROM128K/RAM48
16BIT MCU H8S/2424 ROM256K/RAM48
16BIT MCU H8S/2424 ROM256K/RAM64
16BIT MCU H8S/2425 ROM384K/RAM48
16BIT MCU H8S/2425 ROM384K/RAM64
16BIT MCU H8S/2425 ROM512K/RAM48
16BIT MCU H8S/2425 ROM512K/RAM64
16BIT MCU H8S/2426 ROM128K/RAM48
16BIT MCU H8S/2426 ROM256K/RAM48
16BIT MCU H8S/2426 ROM256K/RAM64
16BIT MCU H8S/2426R ROM256K/RAM4
16BIT MCU H8S/2427 ROM384K/RAM48
16BIT MCU H8S/2427 ROM512K/RAM64
16BIT MCU H8S/2427R ROM512K/RAM6
16BIT MCU H8S/2454 ROM128K/RAM48
16BIT MCU H8S/2454 ROM256K/RAM48
16BIT MCU H8S/2454 ROM256K/RAM64
16BIT MCU RL78/G13 16K 20LSSOP -
16BIT MCU RL78/G13 16K 20TSSOP -
16BIT MCU RL78/G13 16K 24HWQFN -
16BIT MCU RL78/G13 16K LSSOP30 -
16BIT MCU RL78/G13 32K 20LSSOP -
16BIT MCU RL78/G13 32K 20TSSOP -
16BIT MCU RL78/G13 32K 24HWQFN -
16BIT MCU RL78/G13 32K HWQFN24 -
16BIT MCU RL78/G13 48K 20LSSOP -
16BIT MCU RL78/G13 48K 20TSSOP -
16BIT MCU RL78/G13 48K 24HWQFN -
16BIT MCU RL78/G13 48K HWQFN24 -
16BIT MCU RL78/G13 64K 20LSSOP -
16BIT MCU RL78/G13 64K 20TSSOP -
16BIT MCU RL78/G13 64K 24HWQFN -
4-8BIT GENERAL MCU H/300H TINY
40V , 5A , HIGH DENSITY ALL IN O
ARM CORTEX-M55, 5.5MB SRAM EPC2
ARM CORTEX-M55, EPC2, 5.5MB SRAM
ARM® Cortex®-A5 Vybrid, VF3xx Microcontroller IC 32-Bit Single-Core 266MHz ROMless 176-HLQFP (24x24)
ARM® Cortex®-A5/M4 Vybrid, VF6xx Microcontroller IC 32-Bit Dual-Core 400MHz ROMless 364-LFBGA (17x17)
ARM® Cortex®-A5/M4 Vybrid, VF6xx Microcontroller IC 32-Bit Dual-Core 500MHz ROMless 364-LFBGA (17x17)
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4 Kinetis K70 Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 256-MAPPBGA (17x17)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-R5F RM Microcontroller IC 32-Bit Single-Core 330MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)
DIGI-G4 OTN PROCESSOR, WITHOUT E
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
e300 MPC51xx Microcontroller IC 32-Bit Single-Core 400MHz ROMless 516-PBGA (27x27)
EMBEDDED GRAPHICS CONTROLLER
H8S 256KB/64K SDRAM QFP144 -20TO
H8S, 256KB, 48KB, QFP120,3V, 20+
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-TQFP (16x16)
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (14x14)
H8S/20103R FL-128K, QFP-64E
H8S/20115R FL-256K, 20 MHZ QFP-6
H8S/20202 FL-128K, QFP-80, I SPE
H8S/20235 FL-256K QFP-80
H8S/2113 128K WIDE TEMP 176 BGA
H8S/2424 256KB FLASH / 64KB RAM
H8S/2424 256KB/64K FP120(16X16)
H8S/2425 512KB/64K FP120 5V -20T
H8S/2425 FL-384K PLQP0120LA-A ST
H8S/2425 FL-512K I SPEC PLQP0120
H8S/2425 FL-512K PLQP0120LA-A 3V
H8S/2427 FL-512K, 3V, PLQP0144KA
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 112-LFBGA (10x10)
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 120-LQFP (14x14)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 120-LQFP (14x14)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
H8S20114 256KB 2.7/5.5V -40~85C
H8S20203 128/8KB -20TO+85C 80LQF
H8S20203 256/12KB -20TO+85C 80LQ
H8S2425 512K/48K 120LFQFP 3.3V -
H8S2456 ROMLESS QFP-144 ISTD SPE
IC MCU 16BIT 16KB FLASH 20LSSOP
IC MCU 16BIT 16KB FLASH 20TSSOP
IC MCU 16BIT 16KB FLASH 24HWQFN
IC MCU 16BIT 16KB FLASH 24WRQFN
IC MCU 16BIT 192KB 80LQFP
IC MCU 16BIT 32KB FLASH 20TSSOP
IC MCU 16BIT 32KB FLASH 24HWQFN
IC MCU 16BIT 48KB FLASH 20TSSOP
IC MCU 16BIT 48KB FLASH 24HWQFN
IC MCU 16BIT 48KB FLASH 24WFQFN
IC MCU 16BIT 64KB FLASH 20TSSOP
IC MCU 16BIT 64KB FLASH 24HWQFN
IC MCU 32BIT 2MB FLASH 100TQFP
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144TQFP
IC MCU 32BIT ROMLESS 364BGA
IC MEDIA PROC 143MHZ 292-HBGA
IC MEDIA PROC 166MHZ 292-HBGA
IC MEDIA PROC 180MHZ 292-HBGA
IC MEDIA PROC 200MHZ 292-HBGA
IC MEDIA PROC 240MHZ 456-BGA
IC MEDIA PROC 266MHZ 456-BGA
IC MEDIA PROC 300MHZ 456-BGA
IC SMART CARD READER 64HVQFN
INDUSTRIAL-PSOC C3
IOT-EDGE
MCU 128KB 2.7/5.5V -40TO+85C 64-
MCU 3V 128K PB-FREE 120-LQFP
MCU 5V 128K PB-FREE 144-LQFP
MCU 5V 256K PB- FREE 144 LQFP
MCU 96KB 2.7/5.5V -20TO+85C 64-L
MCU 96KB 2.7/5.5V -40~85C 64-LQF
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TFBGA (7x7)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TFBGA (7x7)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TFBGA (7x7)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 252MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DAK Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
MOTOR MCU WITH 3-PHASE 80V PRE D
MSP430 Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) EPROM, UV 68-JLCC (23.94x23.94)
MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP
PSC3M5FDS2ACQ1XQLA1
PSC3M5FDS2AFQ1XQSA1
PSE812GMS2DFNC4TXTMA 1
PSE812GMS4DFNC4TXTMA 1
PSE812GOS2DFNC4TXTMA 1
PSE812GOS4DFNC4TXTMA 1
PSE813GMS2DBZC4XQLA1
PSE813GMS2DBZQ3XQLA1
PSE813GMS4DBZC4XQLA1
PSE813GMS4DBZQ3XQLA1
PSE813GOS2DBZQ3XQLA1
PSE813GOS4DBZQ3XQLA1
PSE822GMS2DFNC4TXTMA 1
PSE822GMS4DFNC4TXTMA 1
PSE822GOS2DFNC4TXTMA 1
PSE822GOS4DFNC4TXTMA 1
PSE823GMS2DBZC4XQLA1
PSE823GMS2DBZQ3XQLA1
PSE823GMS4DBZC4XQLA1
PSE823GMS4DBZQ3XQLA1
PSE823GOS2DBZQ3XQLA1
PSE823GOS4DBZC4XQLA1
PSE823GOS4DBZQ3XQLA1
PSE832GMS2DFNC4TXTMA 1
PSE832GMS4DFNC4TXTMA 1
PSE832GOS2DFNC4TXTMA 1
PSE832GOS4DFNC4TXTMA 1
PSE833GMS2DBZC4XQLA1
PSE833GMS2DBZQ3XQLA1
PSE833GMS4DBZC4XQLA1
PSE833GMS4DBZQ3XQLA1
PSE833GOS2DBZQ3XQLA1
PSE833GOS4DBZC4XQLA1
PSE833GOS4DBZQ3XQLA1
PSE845GOS2DFNC4TXTMA 1
PSE845GOS4DFNC4TXTMA 1
PSE845GPS4DFNC4TXTMA 1
PSE846GOS2DBZC4XQLA1
PSE846GOS2DBZQ3XQLA1
PSE846GOS4DBZC4XQLA1
PSE846GOS4DBZQ3XQLA1
PSE846GPS4DBZC4XQLA1
PSE846GPS4DBZQ3XQLA1
PSOC CONTROL CHIP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 25-LGA (3x3)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 20-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 25-LGA (3x3)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)
XA XA Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) OTP 44-LQFP (10x10)
XA XA Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) OTP 44-PLCC (16.59x16.59)
XA XA Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) OTP 68-PLCC (24.18x24.18)
XA XA Microcontroller IC 16-Bit 30MHz 32KB (32K x 8) OTP 80-LQFP (12x12)
XA XA Microcontroller IC 16-Bit 30MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
XA XA Microcontroller IC 16-Bit 30MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
XA XA Microcontroller IC 16-Bit 30MHz ROMless 100-LQFP (14x14)
XA XA Microcontroller IC 16-Bit 30MHz ROMless 44-LQFP (10x10)
XA XA Microcontroller IC 16-Bit 30MHz ROMless 44-PLCC (16.59x16.59)
XA XA Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (24.18x24.18)
XA XA Microcontroller IC 16-Bit 30MHz ROMless 80-LQFP (12x12)
XA XA Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) OTP 44-LQFP (10x10)
XA XA Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) OTP 44-PLCC (16.59x16.59)

<< Prev Next >>