H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
Win Source Part Number: 1383252-R4F2472VBR34
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: H8® H8S/2400
Core Processor: H8S/2600
Speed: 34MHz
Package: Tray
Standard Package: 152 pcs
Core Size: 16-Bit
Connectivity: Ethernet, I²C, LPC, PECI, SCI, SSU, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 110
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 176-LFBGA
Supplier Device Package: 176-LFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 43 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: R4F2472
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 16BIT 512KB FLSH 176LFBGA Product overview: R4F2472VBR34DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2472VBR34DV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 512KB FLSH 176LFBGA
16-bit Microcontrollers - MCU MCU 3V 512K I Temp PB-Free 176-BGA
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 16BIT 512KB FLSH 176LFBGA
IC MCU 16BIT 512KB FLSH 176LFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F2472VBR34DV-ND | 1383252-R4F2472VBR34DV | 685-R4F2472VBR34DV | R4F2472VBR34DV | R4F2472VBR34DV | R4F2472VBR34DV | R4F2472VBR34DV | R4F2472VBR34DV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 34 MHz | 34 MHz | 34 MHz | 34 MHz | 34 MHz | 34 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 40 KB | 512 KB | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |