H8S 256KB/64K SDRAM QFP144 -20TO
16-bit Microcontrollers - MCU H8S 256KB/64K SDRAM QFP144 -20TO+75C Product overview: R4F24269NVRFQV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24269NVRFQV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207548-R4F24269NVRF
Frequency: 33 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SCI
RAM Size: 64 kB
Number of Pins: 144
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 75 °C
Number of Timers/Counters: 14
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R4F24269NVRFQV-ND | 685-R4F24269NVRFQV | 1207548-R4F24269NVRFQV |
| Product Name | Microcontrollers | 16-bit 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R4F24269NVRFQV |
| Data Bus | 16 Bit | 16 Bit | 16 Bit |
| Clock Speed | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b SAR; D/A 2x8b | ||
| RAM | 64 KB | 0.0640 KB | |
| ROM | 256 KB |