Renesas Electronics Corporation Microcontrollers R5F1007AANA#U0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F1007AANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1007AANA#U0-ND
Microcontrollers R5F1007AANA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)

Buy Now
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F1007AANA#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F1007AANA#U0
IC MCU 16BIT 16KB FLASH 24HWQFN Product overview: R5F1007AANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007AANA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 24HWQFN Product overview: R5F1007AANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007AANA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F1007AANA#U0 - 1091202-R5F1007AANA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1007AANA#U0
1091202-R5F1007AANA#U0
Embedded - Embedded - Microcontrollers - R5F1007AANA#U0 1091202-R5F1007AANA#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091202-R5F1007AANA# U0 Packaging: Tray Core Processor: RL78 Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HWQFN (4x4) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MSP430F2121TRGER; MSP430F1121AIRGE; MSP430C1111IRGE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091202-R5F1007AANA#U0
Packaging: Tray
Core Processor: RL78
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8/10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HWQFN (4x4)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MSP430F2121TRGER; MSP430F1121AIRGE; MSP430C1111IRGE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
 - R5F1007AANA#U0 - Rochester Electronics
Newburyport, MA, United States
RL78/G13 - Microcontroller, 16-Bit, RL78 CPU

RL78/G13 - Microcontroller, 16-Bit, RL78 CPU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1007AANA#U0
16-bit Microcontrollers - MCU R5F1007AANA#U0
16-bit Microcontrollers - MCU RL78/G13 16+4/2 24WQFN 4x4 TRAY

16-bit Microcontrollers - MCU RL78/G13 16+4/2 24WQFN 4x4 TRAY

Buy Now Datasheet
Embedded - Microcontrollers - R5F1007AANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1007AANA#U0
Embedded - Microcontrollers R5F1007AANA#U0
IC MCU 16BIT 16KB FLASH 24HWQFN

IC MCU 16BIT 16KB FLASH 24HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F1007AANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1007AANA#U0
Microcontrollers R5F1007AANA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)

Buy Now
Microcontrollers - R5F1007AANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1007AANA#U0
Microcontrollers R5F1007AANA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F1007AANA#U0-ND 685-R5F1007AANA#U0 1091202-R5F1007AANA#U0 R5F1007AANA#U0 R5F1007AANA#U0 R5F1007AANA#U0 R5F1007AANA#U0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F1007AANA#U0 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 6x8/10b
RAM 2 KB 2 KB 16 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details