Manufacturer: Microchip Technology
Win Source Part Number: 844724-PIC32MZ2048EF
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 48x12b
Oscillator Type: Internal
Supply Voltage: 2.1V ~ 3.6V
Family Name: PIC32MZ2048EFM144
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
IC MCU 32BIT 2MB FLASH 144TQFP Product overview: PIC32MZ2048EFM144-I/
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins; MCU RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto
IC MCU 32BIT 2MB FLASH 144TQFP
IC MCU 32BIT 2MB FLASH 144TQFP
IC MCU 32BIT 2MB FLASH 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 844724-PIC32MZ2048EFM144-I/PH | PIC32MZ2048EFM144-I/PH-ND | 685-PIC32MZ2048EFM144-I/PH | PIC32MZ2048EFM144-I/PH | 68Y1281 | PIC32MZ2048EFM144-I/PH | PIC32MZ2048EFM144-I/PH | PIC32MZ2048EFM144-I/PH | PIC32MZ2048EFM144-I/PH |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MZ2048EFM144-I/PH | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts |