RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 48KB FLASH 24HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
16-bit Microcontrollers - MCU RL78/G13 48+4/3 24WQFN 4x4 INDTEMP T&R
IC MCU 16BIT 48KB FLASH 24HWQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1007DDNA#W0-ND | R5F1007DDNA#W0 | R5F1007DDNA#W0 | R5F1007DDNA#W0 | R5F1007DDNA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 6x8/10b | ||||
| RAM | 3 KB | 3 KB | 3 KB | ||
| ROM | 48 KB |