Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU PIC32MZ2048EFM144-I/PL

Description
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: PIC32MZ2048EFM144-I/ PL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM14 4-I/PL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: PIC32MZ2048EFM144-I/ PL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM14 4-I/PL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2048EFM144-I/PL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2048EFM144-I/PL
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2048EFM144-I/PL
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: PIC32MZ2048EFM144-I/ PL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM14 4-I/PL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: PIC32MZ2048EFM144-I/PL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM144-I/PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9055169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055169P
Microcontrollers 9055169P
MCU 32-bit 200MHz 2MB prog 3.3V LQFP-144

MCU 32-bit 200MHz 2MB prog 3.3V LQFP-144

Supplier's Site
Microcontrollers - 9055169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055169
Microcontrollers 9055169
MCU 32-bit 200MHz 2MB prog 3.3V LQFP-144

MCU 32-bit 200MHz 2MB prog 3.3V LQFP-144

Supplier's Site
Microcontrollers - 1654223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654223
Microcontrollers 1654223
MCU 32-bit 200MHz 2MB prog 3.3V LQFP-144

MCU 32-bit 200MHz 2MB prog 3.3V LQFP-144

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1194477-PIC32MZ2048EFM144-I/PL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1194477-PIC32MZ2048EFM144-I/PL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1194477-PIC32MZ2048EFM144-I/PL
Win Source Part Number: 1194477-PIC32MZ2048E FM144-I/PL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 48x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.1V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ2048EFM144-I/ PL.; PIC32MZ2048EFM144-IP L; PIC32MZ2048EFM144IPL ; ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2048EFM144

Win Source Part Number: 1194477-PIC32MZ2048EFM144-I/PL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 48x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MZ2048EFM144-I/PL.; PIC32MZ2048EFM144-IPL; PIC32MZ2048EFM144IPL;
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ2048EFM144

Buy Now Datasheet
Microcontrollers - PIC32MZ2048EFM144-I/PL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip - 68Y1282 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip
68Y1282
Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip 68Y1282
MCU, 32BIT, PIC32, 200MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MZ2048EFM144-I/PL
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ2048EFM144-I/PL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048EFM144-I/PL
Embedded - Microcontrollers PIC32MZ2048EFM144-I/PL
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048EFM144-I/PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048EFM144-I/PL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFM144-I/PL
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - PIC32MZ2048EFM144-I/PL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2048EFM144-I/PL
Microcontrollers PIC32MZ2048EFM144-I/PL
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2048EFM144-I/PL
32-bit Microcontrollers - MCU PIC32MZ2048EFM144-I/PL
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MZ2048EFM144-I/PL 9055169P 9055169 1194477-PIC32MZ2048EFM144-I/PL PIC32MZ2048EFM144-I/PL-ND 68Y1282 PIC32MZ2048EFM144-I/PL PIC32MZ2048EFM144-I/PL PIC32MZ2048EFM144-I/PL PIC32MZ2048EFM144-I/PL PIC32MZ2048EFM144-I/PL
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 512 KB 512 KB 2000 KB 512 KB 512 KB 512 KB 512 KB 512 KB
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - C167SRLMHAKXQLA1 - 793848-C167SRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
2 suppliers