Microcontroller, 16-Bit, CMOS, PQFP100
Manufacturer: NXP
Win Source Part Number: 792756-PXAH40KFBE,55
Series: XA
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: XA
Speed: 30MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 33
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PXAH40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): HD6413002F10V; HD6413002VF10; HD6412240FA20; HD6412240FA20V;
Introduction Date: September 24, 1999
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 16BIT ROMLESS 100LQFP Product overview: PXAH40KFBE,557 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAH40KFBE,557 can be used for catalog matching and distributor lookup.
XA XA Microcontroller IC 16-Bit 30MHz ROMless 100-LQFP (14x14)
XA XA Microcontroller IC 16-Bit 30MHz ROMless 100-LQFP (14x14)
IC MCU 16BIT ROMLESS 100LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PXAH40KFBE,557 | 792756-PXAH40KFBE,557 | 685-PXAH40KFBE,557 | PXAH40KFBE,557-ND | PXAH40KFBE,557 | PXAH40KFBE,557 |
| Product Name | Embedded - Embedded - Microcontrollers - PXAH40KFBE,557 | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; LQFP100 | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | |
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB |