Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R4F24268NVFQV R4F24268NVFQV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 042281-R4F24268NVFQV Packaging: Tray Core Processor: H8S/2600 Number of I/O: 96 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 33MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 042281-R4F24268NVFQV Packaging: Tray Core Processor: H8S/2600 Number of I/O: 96 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 33MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R4F24268NVFQV - 042281-R4F24268NVFQV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F24268NVFQV
042281-R4F24268NVFQV
Embedded - Embedded - Microcontrollers - R4F24268NVFQV 042281-R4F24268NVFQV
Manufacturer: Renesas Electronics America Win Source Part Number: 042281-R4F24268NVFQV Packaging: Tray Core Processor: H8S/2600 Number of I/O: 96 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 33MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Renesas Electronics America
Win Source Part Number: 042281-R4F24268NVFQV
Packaging: Tray
Core Processor: H8S/2600
Number of I/O: 96
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R4F24268NVFQV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R4F24268NVFQV
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R4F24268NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP Product overview: R4F24268NVFQV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24268NVFQV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 144LFQFP Product overview: R4F24268NVFQV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24268NVFQV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R4F24268NVFQV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R4F24268NVFQV-ND
Microcontrollers R4F24268NVFQV-ND
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R4F24268NVFQV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R4F24268NVFQV
Integrated Circuits (ICs) - Embedded - Microcontrollers R4F24268NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP

IC MCU 16BIT 256KB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R4F24268NVFQV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R4F24268NVFQV
Microcontrollers R4F24268NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP

IC MCU 16BIT 256KB FLSH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R4F24268NVFQV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F24268NVFQV
Microcontrollers R4F24268NVFQV
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R4F24268NVFQV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R4F24268NVFQV
Embedded - Microcontrollers R4F24268NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP

IC MCU 16BIT 256KB FLSH 144LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R4F24268NVFQV
16-bit Microcontrollers - MCU R4F24268NVFQV
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 144-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042281-R4F24268NVFQV 685-R4F24268NVFQV R4F24268NVFQV-ND R4F24268NVFQV R4F24268NVFQV R4F24268NVFQV R4F24268NVFQV R4F24268NVFQV
Product Name Embedded - Embedded - Microcontrollers - R4F24268NVFQV 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 256 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details