IC MCU 32BIT 2MB FLASH 288LFBGA Product overview: PIC32MZ2064DAA288T-I
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
IC MCU 32BIT 2MB FLASH 288LFBGA
MCU, 32BIT, 200MHZ, LFBGA-288; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:288Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
IC MCU 32BIT 2MB FLASH 288LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2064DAA288T-I/4J | PIC32MZ2064DAA288T-I/4JTR-ND | PIC32MZ2064DAA288T-I/4J | 23AC8964 | PIC32MZ2064DAA288T-I/4J | PIC32MZ2064DAA288T-I/4J | PIC32MZ2064DAA288T-I/4J |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | |||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 to 1.7 volts | ||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |