H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 256KB FLSH 144LFQFP
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP
IC MCU 16BIT 256KB FLSH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24269NVFQV-ND | R4F24269NVFQV | R4F24269NVFQV | R4F24269NVFQV | R4F24269NVFQV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |