MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU 32-Bit MCU 2048KB FL 512KB RAM Crypto
MCU, 32BIT, PIC32, 180MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:2MB; No. of Pins:64Pins RoHS Compliant: Yes
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
IC MCU 32BIT 2MB FLASH 64TQFP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048EFM064-E/PT-ND | PIC32MZ2048EFM064-E/PT | 47Y9500 | PIC32MZ2048EFM064-E/PT | PIC32MZ2048EFM064-E/PT | PIC32MZ2048EFM064-E/PT |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 180Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | |||
| ROM | 2000 KB |