IC MCU 32BIT 2MB FLASH 100TQFP Product overview: PIC32MZ2048EFM100-I/
Win Source Part Number: 1264392-PIC32MZ2048E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ2048EFM100
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)
MCU 32-bit 200MHz 2MB Prog 3.3V TQFP-100
MCU 32-bit 200MHz 2MB Prog 3.3V TQFP-100
IC MCU 32BIT 2MB FLASH 100TQFP
IC MCU 32BIT 2MB FLASH 100TQFP
IC MCU 32BIT 2MB FLASH 100TQFP
MCU, 32BIT, PIC32MZ, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32 MZ; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins; RoHS Compliant: Yes
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (14x14)
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2048EFM100-I/PF | 1264392-PIC32MZ2048EFM100-I/PF | PIC32MZ2048EFM100-I/PF-ND | 9055217P | 1654261 | PIC32MZ2048EFM100-I/PF | PIC32MZ2048EFM100-I/PF | PIC32MZ2048EFM100-I/PF | 68Y7806 | PIC32MZ2048EFM100-I/PF | PIC32MZ2048EFM100-I/PF |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32Mz, 200Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||||
| RAM | 512 KB | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | |||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts | ||||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |