Microchip Technology, Inc. Microcontrollers PIC32MZ2064DAL176T-V/2J

Description
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MZ2064DAL176T-V/2JTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2064DAL176T-V/2J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2064DAL176T-V/2J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2064DAL176T-V/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip - 82AH3720 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip
82AH3720
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip 82AH3720
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2064DAL176T-V/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2064DAL176T-V/2J
Microcontrollers PIC32MZ2064DAL176T-V/2J
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2064DAL176T-V/2J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2064DAL176T-V/2J
Embedded - Microcontrollers PIC32MZ2064DAL176T-V/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MZ2064DAL176T-V/2JTR-ND PIC32MZ2064DAL176T-V/2J 82AH3720 PIC32MZ2064DAL176T-V/2J PIC32MZ2064DAL176T-V/2J
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details