NXP Semiconductors Microcontrollers PPC5605BCLU48

Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PPC5605BCLU48-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PPC5605BCLU48-ND
Microcontrollers PPC5605BCLU48-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - PPC5605BCLU48 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PPC5605BCLU48
Embedded - Microcontrollers PPC5605BCLU48
IC MCU 32BIT 768KB FLASH 176LQFP

IC MCU 32BIT 768KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - PPC5605BCLU48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PPC5605BCLU48
Microcontrollers PPC5605BCLU48
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PPC5605BCLU48-ND PPC5605BCLU48 PPC5605BCLU48
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz
Bits Other; A/D 29x10b, 5x12b
RAM 64 KB 64 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details