Renesas Electronics Corporation Microcontrollers R4F2462VFQ34V

Description
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R4F2462VFQ34V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R4F2462VFQ34V-ND
Microcontrollers R4F2462VFQ34V-ND
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1178362-R4F2462VFQ34V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1178362-R4F2462VFQ34V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1178362-R4F2462VFQ34V
Win Source Part Number: 1178362-R4F2462VFQ34 V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8S/2400 Core Processor: H8S/2600 Speed: 34MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: Ethernet, I²C, LPC, PECI, SCI, SSU Peripherals: DMA, POR, PWM, WDT Number of I/O: 106 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R4F2462 Product Status: Not For New Designs

Win Source Part Number: 1178362-R4F2462VFQ34V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2400
Core Processor: H8S/2600
Speed: 34MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: Ethernet, I²C, LPC, PECI, SCI, SSU
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 106
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R4F2462
Product Status: Not For New Designs

Buy Now
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-R4F2462VFQ34V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-R4F2462VFQ34V
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-R4F2462VFQ34V
IC MCU 16BIT 512KB FLSH 144LFQFP Product overview: R4F2462VFQ34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2462VFQ34V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLSH 144LFQFP Product overview: R4F2462VFQ34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2462VFQ34V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R4F2462VFQ34V
16-bit Microcontrollers - MCU R4F2462VFQ34V
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 144-LQFP

Buy Now Datasheet
Microcontrollers - R4F2462VFQ34V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F2462VFQ34V
Microcontrollers R4F2462VFQ34V
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R4F2462VFQ34V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R4F2462VFQ34V
Microcontrollers R4F2462VFQ34V
IC MCU 16BIT 512KB FLSH 144LFQFP

IC MCU 16BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R4F2462VFQ34V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R4F2462VFQ34V
Embedded - Microcontrollers R4F2462VFQ34V
IC MCU 16BIT 512KB FLSH 144LFQFP

IC MCU 16BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R4F2462VFQ34V-ND 1178362-R4F2462VFQ34V 685-R4F2462VFQ34V R4F2462VFQ34V R4F2462VFQ34V R4F2462VFQ34V R4F2462VFQ34V
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 512KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 34 MHz 34 MHz 34 MHz 34 MHz
Bits Other; A/D 8x10b
RAM 40 KB 512 KB 40 KB 40 KB 40 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details