Infineon Technologies AG
Microcontrollers
PSC3M3FDS2ACQ1XQLA1
Description
INDUSTRIAL-PSOC C3
Request a Quote
Email Supplier
Datasheet
Description
INDUSTRIAL-PSOC C3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
448-PSC3M3FDS2ACQ1XQLA1-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
199 MHz
|
|
Bits
|
Other; A/D 18x12b SAR
|
|
RAM
|
64 KB
|
|
ROM
|
256 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
2 KB
View Details
5 suppliers
Data Bus
32 Bit
Clock Speed
16.38 MHz
RAM
96 KB
View Details
2 suppliers
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
5 suppliers
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details