Microchip Technology, Inc. Microcontrollers PIC32MZ2064DAA176T-I/2J

Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Request a Quote
Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MZ2064DAA176T-I/2J is a 32-bit microcontroller designed for graphics applications, featuring up to 2 MB of Live Update Flash memory, 640 KB of SRAM, and support for 32 MB of DDR2 SDRAM. It operates within a temperature range of -40°C to +85°C and can run at clock speeds up to 200 MHz, delivering 330 DMIPS performance. The device includes a DSP-enhanced core with four 64-bit accumulators and a single-cycle MAC for efficient processing. This microcontroller supports various memory interfaces, including DDR2 SDRAM, SD/SDIO/eMMC, and Serial Quad Interface, making it versatile for different applications. It features a 3-layer graphics controller capable of 24-bit color support and a high-performance 2D GPU, suitable for demanding graphical tasks. Additionally, it offers multiple communication interfaces, including USB 2.0, Ethernet MAC, and several UART, SPI, and I2C modules. Power management options are extensive, allowing for deep sleep currents of less than 1 µA, which is beneficial for battery-operated devices. The integrated security features include a crypto engine with random number generation for data encryption and advanced memory protection. The device is available in a 176-pin LQFP package, making it suitable for various embedded applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The PIC32MZ2064DAA176T-I/2J is a 32-bit microcontroller designed for graphics applications, featuring up to 2 MB of Live Update Flash memory, 640 KB of SRAM, and support for 32 MB of DDR2 SDRAM. It operates within a temperature range of -40°C to +85°C and can run at clock speeds up to 200 MHz, delivering 330 DMIPS performance. The device includes a DSP-enhanced core with four 64-bit accumulators and a single-cycle MAC for efficient processing. This microcontroller supports various memory interfaces, including DDR2 SDRAM, SD/SDIO/eMMC, and Serial Quad Interface, making it versatile for different applications. It features a 3-layer graphics controller capable of 24-bit color support and a high-performance 2D GPU, suitable for demanding graphical tasks. Additionally, it offers multiple communication interfaces, including USB 2.0, Ethernet MAC, and several UART, SPI, and I2C modules. Power management options are extensive, allowing for deep sleep currents of less than 1 µA, which is beneficial for battery-operated devices. The integrated security features include a crypto engine with random number generation for data encryption and advanced memory protection. The device is available in a 176-pin LQFP package, making it suitable for various embedded applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ2064DAA176T-I/2JTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAA176T-I/2JDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAA176T-I/2JCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2064DAA176T-I/2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2064DAA176T-I/2J
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2064DAA176T-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: PIC32MZ2064DAA176T-I /2J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAA17 6T-I/2J can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LQFP Product overview: PIC32MZ2064DAA176T-I/2J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAA176T-I/2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2064DAA176T-I/2J
32-bit Microcontrollers - MCU PIC32MZ2064DAA176T-I/2J
32-bit Microcontrollers - MCU 32-bit cache MCU Graphics Integrated

32-bit Microcontrollers - MCU 32-bit cache MCU Graphics Integrated

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2064DAA176T-I/2J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2064DAA176T-I/2J
Embedded - Microcontrollers PIC32MZ2064DAA176T-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2064DAA176T-I/2J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2064DAA176T-I/2J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2064DAA176T-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip - 98Y9517 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip
98Y9517
Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip 98Y9517
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2064DAA176T-I/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2064DAA176T-I/2J
Microcontrollers PIC32MZ2064DAA176T-I/2J
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ2064DAA176T-I/2JTR-ND 685-PIC32MZ2064DAA176T-I/2J PIC32MZ2064DAA176T-I/2J PIC32MZ2064DAA176T-I/2J PIC32MZ2064DAA176T-I/2J 98Y9517 PIC32MZ2064DAA176T-I/2J
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details