EMBEDDED GRAPHICS CONTROLLER
EMBEDDED GRAPHICS CONTROLLER
EMBEDDED GRAPHICS CONTROLLER
EMBEDDED GRAPHICS CONTROLLER
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1613-1031-ND | PICASO | PICASO | PICASO |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 14 KB | 14 KB | 14 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | SPI; UART | I²C; SPI; UART; I²C, LCD, OLED, SD/SDHC, SPI, TFT, TTL, UART | ||
| Package Type | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP |