IC MCU 32BIT 2MB FLASH 144TQFP Product overview: PIC32MZ2048EFM144-E/
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
IC MCU 32BIT 2MB FLASH 144TQFP
32-bit Microcontrollers - MCU 32-Bit MCU 2048KB FL 512KB RAM Crypto
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
MCU, 32BIT, PIC32, 180MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 144TQFP
IC MCU 32BIT 2MB FLASH 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2048EFM144-E/PH | PIC32MZ2048EFM144-E/PH-ND | PIC32MZ2048EFM144-E/PH | PIC32MZ2048EFM144-E/PH | PIC32MZ2048EFM144-E/PH | 47Y9514 | PIC32MZ2048EFM144-E/PH | PIC32MZ2048EFM144-E/PH |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Tqfp-144; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts | ||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |