Microchip Technology, Inc. Microcontrollers PIC32MZ2064DAB288T-I/4J

Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ2064DAB288T-I/4JDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAB288T-I/4JCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAB288T-I/4JTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip - 23AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip
23AC8970
Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip 23AC8970
MCU, 32BIT, 200MHZ, LFBGA-288; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:288Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-288; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:288Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2064DAB288T-I/4J
32-bit Microcontrollers - MCU PIC32MZ2064DAB288T-I/4J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAB288T-I/4J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2064DAB288T-I/4J
Microcontrollers PIC32MZ2064DAB288T-I/4J
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 288-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2064DAB288T-I/4J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2064DAB288T-I/4J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2064DAB288T-I/4J
IC MCU 32BIT 2MB FLASH 288LFBGA

IC MCU 32BIT 2MB FLASH 288LFBGA

Supplier's Site
Embedded - Microcontrollers - PIC32MZ2064DAB288T-I/4J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2064DAB288T-I/4J
Embedded - Microcontrollers PIC32MZ2064DAB288T-I/4J
IC MCU 32BIT 2MB FLASH 288LFBGA

IC MCU 32BIT 2MB FLASH 288LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ2064DAB288T-I/4JDKR-ND 23AC8970 PIC32MZ2064DAB288T-I/4J PIC32MZ2064DAB288T-I/4J PIC32MZ2064DAB288T-I/4J PIC32MZ2064DAB288T-I/4J
Product Name Microcontrollers Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers