Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R4F20203NFD#U0 R4F20203NFD#U0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159066-R4F20203NFD# U0 Frequency: 20 MHz Number of Bits: 16 Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159066-R4F20203NFD# U0 Frequency: 20 MHz Number of Bits: 16 Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R4F20203NFD#U0 - 1159066-R4F20203NFD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F20203NFD#U0
1159066-R4F20203NFD#U0
Embedded - Embedded - Microcontrollers - R4F20203NFD#U0 1159066-R4F20203NFD#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159066-R4F20203NFD# U0 Frequency: 20 MHz Number of Bits: 16 Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159066-R4F20203NFD#U0
Frequency: 20 MHz
Number of Bits: 16
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C

Buy Now
Microcontrollers - 559-R4F20203NFD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R4F20203NFD#U0-ND
Microcontrollers 559-R4F20203NFD#U0-ND
H8S20203 128/8KB -20TO+85C 80LQF

H8S20203 128/8KB -20TO+85C 80LQF

Buy Now Datasheet
16-bit 8KB Embedded Microcontroller MCU - 685-R4F20203NFD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8KB Embedded Microcontroller MCU
685-R4F20203NFD#U0
16-bit 8KB Embedded Microcontroller MCU 685-R4F20203NFD#U0
16-bit Microcontrollers - MCU H8S20203 128/8KB -20TO+85C 80LQFP Product overview: R4F20203NFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F20203NFD#U0 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU H8S20203 128/8KB -20TO+85C 80LQFP Product overview: R4F20203NFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F20203NFD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1159066-R4F20203NFD#U0 559-R4F20203NFD#U0-ND 685-R4F20203NFD#U0
Product Name Embedded - Embedded - Microcontrollers - R4F20203NFD#U0 Microcontrollers 16-bit 8KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit 16 Bit
Package Type QFP; Other; LQFP LFQP; Other; 80-LQFP Other; Tray
Pin Count 80 80
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Clock Speed 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers