IC MCU 16BIT 16KB FLASH 20TSSOP
16BIT MCU RL78/G13 16K 20TSSOP -
IC MCU 16BIT 16KB FLASH 20TSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-TSSOP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1006AASM#50TR-ND | R5F1006AASM#50 | R5F1006AASM#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 6x8/10b | ||
| RAM | 2 KB | 2 KB | 2 KB |
| ROM | 16 KB |