16-bit Microcontrollers - MCU H8S/2425 FL-384k PLQP0120LA-A std Product overview: R4F24255NVFPU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24255NVFPU can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131748-R4F24255NVFP
Number of Pins: 120
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
H8S/2425 FL-384K PLQP0120LA-A ST
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R4F24255NVFPU | 1131748-R4F24255NVFPU | 559-R4F24255NVFPU-ND |
| Product Name | 16-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R4F24255NVFPU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit |
| Package Type | Other; Tray | LFQP; Other; 120-LQFP | |
| Pin Count | 120 | 120 | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | |
| Clock Speed | 33 MHz |