H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 120-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 120LQFP
IC MCU 16BIT 128KB FLASH 120LQFP
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 120-LQFP (14x14)
16-bit Microcontrollers - MCU MCU 3V 128K PB-Free 120-LQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24545NVFPV-ND | R4F24545NVFPV | R4F24545NVFPV | R4F24545NVFPV | R4F24545NVFPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 128 KB |