Renesas Electronics Corporation Microcontrollers R4F24569NVFQV

Description
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R4F24569NVFQV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R4F24569NVFQV-ND
Microcontrollers R4F24569NVFQV-ND
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R4F24569NVFQV - 740990-R4F24569NVFQV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F24569NVFQV
740990-R4F24569NVFQV
Embedded - Embedded - Microcontrollers - R4F24569NVFQV 740990-R4F24569NVFQV
Manufacturer: Renesas Electronics America Win Source Part Number: 740990-R4F24569NVFQV Series: H8 H8S/2400 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2600 Speed: 32MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, I2C, IrDA, SCI, SSU, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R4F24569 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MC68HC16Z1CAG20; MC68HC16Z1CPV16; MC68CK16Z1CPV16; Introduction Date: July 04, 2010 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Renesas Electronics America
Win Source Part Number: 740990-R4F24569NVFQV
Series: H8 H8S/2400
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2600
Speed: 32MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, IrDA, SCI, SSU, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R4F24569
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MC68HC16Z1CAG20; MC68HC16Z1CPV16; MC68CK16Z1CPV16;
Introduction Date: July 04, 2010
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R4F24569NVFQV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R4F24569NVFQV
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R4F24569NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP Product overview: R4F24569NVFQV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24569NVFQV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 144LFQFP Product overview: R4F24569NVFQV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24569NVFQV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R4F24569NVFQV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F24569NVFQV
Microcontrollers R4F24569NVFQV
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R4F24569NVFQV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R4F24569NVFQV
Integrated Circuits (ICs) - Embedded - Microcontrollers R4F24569NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP

IC MCU 16BIT 256KB FLSH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R4F24569NVFQV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R4F24569NVFQV
Embedded - Microcontrollers R4F24569NVFQV
IC MCU 16BIT 256KB FLSH 144LFQFP

IC MCU 16BIT 256KB FLSH 144LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R4F24569NVFQV
16-bit Microcontrollers - MCU R4F24569NVFQV
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP

16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R4F24569NVFQV-ND 740990-R4F24569NVFQV 685-R4F24569NVFQV R4F24569NVFQV R4F24569NVFQV R4F24569NVFQV R4F24569NVFQV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R4F24569NVFQV 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 2x8b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers