Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2064DAG169-I/6J

Description
Win Source Part Number: 1194722-PIC32MZ2064D AG169-I/6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ DA Core Processor: MIPS32® microAptiv™ Speed: 200MHz Package: Tray Standard Package: 176 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 45x12b Oscillator Type: Internal Package / Case: 169-LFBGA Supplier Device Package: 169-LFBGA (11x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ2064DAG169-I6 J; PIC32MZ2064DAG169I/6 J; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2064DAG169
Request a Quote Datasheet
Description
Win Source Part Number: 1194722-PIC32MZ2064D AG169-I/6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ DA Core Processor: MIPS32® microAptiv™ Speed: 200MHz Package: Tray Standard Package: 176 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 45x12b Oscillator Type: Internal Package / Case: 169-LFBGA Supplier Device Package: 169-LFBGA (11x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ2064DAG169-I6 J; PIC32MZ2064DAG169I/6 J; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2064DAG169
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1194722-PIC32MZ2064DAG169-I/6J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1194722-PIC32MZ2064DAG169-I/6J
Integrated Circuits (ICs) - Embedded - Microcontrollers 1194722-PIC32MZ2064DAG169-I/6J
Win Source Part Number: 1194722-PIC32MZ2064D AG169-I/6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ DA Core Processor: MIPS32® microAptiv™ Speed: 200MHz Package: Tray Standard Package: 176 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 45x12b Oscillator Type: Internal Package / Case: 169-LFBGA Supplier Device Package: 169-LFBGA (11x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ2064DAG169-I6 J; PIC32MZ2064DAG169I/6 J; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2064DAG169

Win Source Part Number: 1194722-PIC32MZ2064DAG169-I/6J
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ DA
Core Processor: MIPS32® microAptiv™
Speed: 200MHz
Package: Tray
Standard Package: 176
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 45x12b
Oscillator Type: Internal
Package / Case: 169-LFBGA
Supplier Device Package: 169-LFBGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MZ2064DAG169-I6J; PIC32MZ2064DAG169I/6J;
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ2064DAG169

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAG169-I/6J-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2064DAG169-I/6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2064DAG169-I/6J
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2064DAG169-I/6J
IC MCU 32BIT 2MB FLASH 169LFBGA Product overview: PIC32MZ2064DAG169-I/ 6J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAG16 9-I/6J can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 169LFBGA Product overview: PIC32MZ2064DAG169-I/6J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAG169-I/6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2064DAG169-I/6J
32-bit Microcontrollers - MCU PIC32MZ2064DAG169-I/6J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

Buy Now Datasheet
Microcontrollers - PIC32MZ2064DAG169-I/6J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2064DAG169-I/6J
Microcontrollers PIC32MZ2064DAG169-I/6J
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip - 23AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip
23AC8971
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 23AC8971
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:169Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:169Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MZ2064DAG169-I/6J
IC MCU 32BIT 2MB FLASH 169LFBGA

IC MCU 32BIT 2MB FLASH 169LFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ2064DAG169-I/6J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2064DAG169-I/6J
Embedded - Microcontrollers PIC32MZ2064DAG169-I/6J
IC MCU 32BIT 2MB FLASH 169LFBGA

IC MCU 32BIT 2MB FLASH 169LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2064DAG169-I/6J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2064DAG169-I/6J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2064DAG169-I/6J
IC MCU 32BIT 2MB FLASH 169LFBGA

IC MCU 32BIT 2MB FLASH 169LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1194722-PIC32MZ2064DAG169-I/6J PIC32MZ2064DAG169-I/6J-ND 685-PIC32MZ2064DAG169-I/6J PIC32MZ2064DAG169-I/6J PIC32MZ2064DAG169-I/6J 23AC8971 PIC32MZ2064DAG169-I/6J PIC32MZ2064DAG169-I/6J PIC32MZ2064DAG169-I/6J
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 2000 KB 640 KB 640 KB 640 KB 640 KB 640 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 to 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers