Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU PIC32MZ2064DAG176-I/2J

Description
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: PIC32MZ2064DAG176-I/ 2J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAG17 6-I/2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: PIC32MZ2064DAG176-I/ 2J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAG17 6-I/2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2064DAG176-I/2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2064DAG176-I/2J
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2064DAG176-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: PIC32MZ2064DAG176-I/ 2J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAG17 6-I/2J can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LQFP Product overview: PIC32MZ2064DAG176-I/2J from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2064DAG176-I/2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2064DAG176-I/2J-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316790-PIC32MZ2064DAG176-I/2J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316790-PIC32MZ2064DAG176-I/2J
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316790-PIC32MZ2064DAG176-I/2J
Manufacturer: Microchip Technology Win Source Part Number: 1316790-PIC32MZ2064D AG176-I/2J Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® microAptiv™ Speed: 200MHz Standard Package: 60 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 640K x 8 Data Converters: A/D 45x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 176-LQFP Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MZ2064DAG176 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316790-PIC32MZ2064DAG176-I/2J
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 200MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 640K x 8
Data Converters: A/D 45x12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 176-LQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MZ2064DAG176
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 1449519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449519P
Microcontrollers 1449519P
Microchip PIC32MZ2064DAG176-I/ 2J

Microchip PIC32MZ2064DAG176-I/2J

Supplier's Site
Microcontrollers - 1449519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449519
Microcontrollers 1449519
Microchip PIC32MZ2064DAG176-I/ 2J

Microchip PIC32MZ2064DAG176-I/2J

Supplier's Site
Microcontrollers - 1449489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449489
Microcontrollers 1449489
Microchip PIC32MZ2064DAG176-I/ 2J

Microchip PIC32MZ2064DAG176-I/2J

Supplier's Site
Microcontrollers - PIC32MZ2064DAG176-I/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2064DAG176-I/2J
Microcontrollers PIC32MZ2064DAG176-I/2J
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2064DAG176-I/2J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2064DAG176-I/2J
Embedded - Microcontrollers PIC32MZ2064DAG176-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2064DAG176-I/2J
32-bit Microcontrollers - MCU PIC32MZ2064DAG176-I/2J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2064DAG176-I/2J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2064DAG176-I/2J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2064DAG176-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers PIC32MZ2064DAG176-I/2J
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Lqfp-176; Product Range Microchip - 25AJ2616 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Lqfp-176; Product Range Microchip
25AJ2616
Mcu, 32Bit, Pic32, 200Mhz, Lqfp-176; Product Range Microchip 25AJ2616
MCU, 32BIT, PIC32, 200MHZ, LQFP-176; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, LQFP-176; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MZ2064DAG176-I/2J PIC32MZ2064DAG176-I/2J-ND 1316790-PIC32MZ2064DAG176-I/2J 1449519P 1449519 PIC32MZ2064DAG176-I/2J PIC32MZ2064DAG176-I/2J PIC32MZ2064DAG176-I/2J PIC32MZ2064DAG176-I/2J PIC32MZ2064DAG176-I/2J 25AJ2616
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Lqfp-176; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 640 KB 640 KB 2000 KB 640 KB 640 KB 640 KB 640 KB 640 KB
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details