e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP
IC MCU 32BIT 768KB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PPC5605BCLQ48-ND | PPC5605BCLQ48 | PPC5605BCLQ48 | PPC5605BCLQ48 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 15x10b, 5x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 768 KB |