The R5F1007EANA#40 is a microcontroller from Quarktwin Technology Ltd. designed for low-power applications, operating at a voltage range of 1.6 to 5.5 V. It features a 16-bit RL78 CPU core with a CISC architecture and a maximum operating frequency of 32 MHz, delivering up to 41 DMIPS. The device includes 64 KB of flash memory and supports various low-power modes, including HALT, STOP, and SNOOZE, achieving power consumption as low as 66 OºA/MHz and 0.57 OºA in RTC operation. The microcontroller offers a flexible instruction execution time, ranging from 0.03125 Oºs at high speed to 30.5 Oºs at ultra-low speed. It includes on-chip RAM options from 2 to 32 KB, a data flash memory of 4 to 8 KB, and a variety of serial interfaces, including SPI, UART, and I²C. The device supports multiple timers, an A/D converter with 6 to 26 channels, and has an operating temperature range of -40 to +85°C for consumer applications and -40 to +105°C for industrial applications. The R5F1007EANA#40 is suitable for applications requiring efficient power management and a robust feature set, making it a viable option for engineers looking for a versatile microcontroller solution.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 64KB FLASH 24HWQFN
IC MCU 16BIT 64KB FLASH 24HWQFN
IC MCU 16BIT 64KB FLASH 24HWQFN
IC MCU 16BIT 64KB FLASH 24HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1007EANA#40TR-ND | R5F1007EANA#40 | R5F1007EANA#40 | R5F1007EANA#40 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x8/10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |