Microchip Technology, Inc. Microcontrollers PIC32MZ2048EFM100T-I/PT

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MZ2048EFM100T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 150-PIC32MZ2048EFM100T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Buy Now Datasheet
Microcontrollers - 150-PIC32MZ2048EFM100T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2048EFM100T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2048EFM100T-I/PT
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2048EFM100T-I/PT
IC MCU 32BIT 2MB FLASH 100TQFP Product overview: PIC32MZ2048EFM100T-I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM10 0T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100TQFP Product overview: PIC32MZ2048EFM100T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM100T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048EFM100T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048EFM100T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFM100T-I/PT
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Supplier's Site
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip - 47Y9510 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip
47Y9510
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip 47Y9510
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2048EFM100T-I/PT
32-bit Microcontrollers - MCU PIC32MZ2048EFM100T-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto

Buy Now Datasheet
Microcontrollers PIC32MZ2048EFM100T-I/PT
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2048EFM100T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2048EFM100T-I/PT
Microcontrollers PIC32MZ2048EFM100T-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ2048EFM100T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048EFM100T-I/PT
Embedded - Microcontrollers PIC32MZ2048EFM100T-I/PT
IC MCU 32BIT 2MB FLASH 100TQFP

IC MCU 32BIT 2MB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MZ2048EFM100T-I/PTTR-ND 685-PIC32MZ2048EFM100T-I/PT PIC32MZ2048EFM100T-I/PT 47Y9510 PIC32MZ2048EFM100T-I/PT PIC32MZ2048EFM100T-I/PT PIC32MZ2048EFM100T-I/PT PIC32MZ2048EFM100T-I/PT
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x12b
RAM 512 KB 512 KB 512 KB 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details