RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 48KB FLASH 24HWQFN
16-bit Microcontrollers - MCU RL78/G13 48+4/3 24WQFN 4x4 T&R
IC MCU 16BIT 48KB FLASH 24HWQFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1007DANA#W0-ND | R5F1007DANA#W0 | R5F1007DANA#W0 | R5F1007DANA#W0 | R5F1007DANA#W0 | R5F1007DANA#W0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 6x8/10b | |||||
| RAM | 3 KB | 3 KB | 3 KB | |||
| ROM | 48 KB |