Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F1007CANA#U0 R5F1007CANA#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 807997-R5F1007CANA#U 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supplier Device Package: 24-HWQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: R5F1007 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 807997-R5F1007CANA#U 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supplier Device Package: 24-HWQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: R5F1007 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F1007CANA#U0 - 807997-R5F1007CANA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1007CANA#U0
807997-R5F1007CANA#U0
Embedded - Embedded - Microcontrollers - R5F1007CANA#U0 807997-R5F1007CANA#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 807997-R5F1007CANA#U 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supplier Device Package: 24-HWQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: R5F1007 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 807997-R5F1007CANA#U0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Supplier Device Package: 24-HWQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: R5F1007
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V

Buy Now
Microcontrollers - R5F1007CANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1007CANA#U0-ND
Microcontrollers R5F1007CANA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F1007CANA#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F1007CANA#U0
IC MCU 16BIT 32KB FLASH 24HWQFN Product overview: R5F1007CANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007CANA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 24HWQFN Product overview: R5F1007CANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007CANA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1007CANA#U0
16-bit Microcontrollers - MCU R5F1007CANA#U0
16-bit Microcontrollers - MCU RL78/G13 32K+4K/2 24QFN 4x4 TRAY

16-bit Microcontrollers - MCU RL78/G13 32K+4K/2 24QFN 4x4 TRAY

Buy Now Datasheet
Microcontrollers - R5F1007CANA#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1007CANA#U0
Microcontrollers R5F1007CANA#U0
IC MCU 16BIT 32KB FLASH 24HWQFN

IC MCU 16BIT 32KB FLASH 24HWQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F1007CANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1007CANA#U0
Embedded - Microcontrollers R5F1007CANA#U0
IC MCU 16BIT 32KB FLASH 24HWQFN

IC MCU 16BIT 32KB FLASH 24HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F1007CANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1007CANA#U0
Microcontrollers R5F1007CANA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1007CANA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1007CANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1007CANA#U0
IC MCU 16BIT 32KB FLASH 24HWQFN

IC MCU 16BIT 32KB FLASH 24HWQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807997-R5F1007CANA#U0 R5F1007CANA#U0-ND 685-R5F1007CANA#U0 R5F1007CANA#U0 R5F1007CANA#U0 R5F1007CANA#U0 R5F1007CANA#U0 R5F1007CANA#U0
Product Name Embedded - Embedded - Microcontrollers - R5F1007CANA#U0 Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 4 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers