Manufacturer: Renesas Electronics America
Win Source Part Number: 890939-R4F2472VBR34V
Series: H8® H8S/2400
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2600 series Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
Core Processor: H8S/2600
Speed: 34MHz
Package: Tray
Package: 176-LFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: Ethernet, I²C, LPC, PECI, SCI, SSU, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 110
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: R4F2472
Categories: Integrated Circuits (ICs)
Case / Package: 176-LFBGA (13x13)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 16BIT 512KB FLSH 176LFBGA Product overview: R4F2472VBR34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2472VBR34V can be used for catalog matching and distributor lookup.
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 16BIT 512KB FLSH 176LFBGA
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 176-BGA
IC MCU 16BIT 512KB FLSH 176LFBGA
IC MCU 16BIT 512KB FLSH 176LFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 890939-R4F2472VBR34V | R4F2472VBR34V-ND | 685-R4F2472VBR34V | R4F2472VBR34V | R4F2472VBR34V | R4F2472VBR34V | R4F2472VBR34V | R4F2472VBR34V |
| Product Name | Embedded - Embedded - Microcontrollers - R4F2472VBR34V | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 34 MHz | 34 MHz | 34 MHz | 34 MHz | 34 MHz | 34 MHz | ||
| RAM | 512 KB | 40 KB | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |