H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
IC MCU 16BIT 512KB FLASH 144TQFP
IC MCU 16BIT 512KB FLASH 144TQFP
16-bit Microcontrollers - MCU H8S/2164 512kB/ 40kB, TFP-144
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F2164VTE34V-ND | R4F2164VTE34V | R4F2164VTE34V | R4F2164VTE34V | R4F2164VTE34V |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 34 MHz | 34 MHz | 34 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |