Renesas Electronics Corporation Microcontrollers R4F24279NVFQU

Description
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH
Request a Quote Datasheet
Description
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R4F24279NVFQU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R4F24279NVFQU-ND
Microcontrollers R4F24279NVFQU-ND
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R4F24279NVFQU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R4F24279NVFQU
Integrated Circuits (ICs) - Embedded - Microcontrollers R4F24279NVFQU
IC MCU 16BIT 512KB FLASH 144LQFP

IC MCU 16BIT 512KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R4F24279NVFQU
16-bit Microcontrollers - MCU R4F24279NVFQU
16-bit Microcontrollers - MCU H8S/2427 512KB/64K QFP144 3.3V -20TO+75C

16-bit Microcontrollers - MCU H8S/2427 512KB/64K QFP144 3.3V -20TO+75C

Buy Now Datasheet
Embedded - Microcontrollers - R4F24279NVFQU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R4F24279NVFQU
Embedded - Microcontrollers R4F24279NVFQU
IC MCU 16BIT 512KB FLASH 144LQFP

IC MCU 16BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - R4F24279NVFQU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F24279NVFQU
Microcontrollers R4F24279NVFQU
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Microcontrollers - R4F24279NVFQU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F24279NVFQU
Microcontrollers R4F24279NVFQU
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-FLQFP (20x20)

H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-FLQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R4F24279NVFQU-ND R4F24279NVFQU R4F24279NVFQU R4F24279NVFQU R4F24279NVFQU R4F24279NVFQU
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 2x8b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers