The PIC32MZ EF series microcontroller features a 32-bit architecture with a maximum CPU speed of 200 MHz. It includes 2 MB of Flash memory and 512 KB of SRAM, making it suitable for applications requiring substantial processing power and memory. The device operates within a voltage range of 2.1V to 3.6V and can function in temperatures from -40°C to +125°C. It supports advanced connectivity options, including USB 2.0 and Ethernet, and is equipped with a floating-point unit (FPU) for efficient mathematical computations. The microcontroller also includes multiple communication interfaces such as CAN, UART, SPI, and I2C, along with a 12-bit ADC capable of 18 Msps. Its package type is LQFP-144, providing 144 pins for various I/O configurations. This microcontroller is designed for applications that require high performance, extensive connectivity, and robust processing capabilities.
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
MCU, 32BIT, PIC32, 200MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, No Crypto
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048EFH144T-I/PLTR-ND | 47Y9498 | PIC32MZ2048EFH144T-I/PL | PIC32MZ2048EFH144T-I/PL | PIC32MZ2048EFH144T-I/PL | PIC32MZ2048EFH144T-I/PL | PIC32MZ2048EFH144T-I/PL |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | ||||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |