The R5F1007CGNA#U0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The microcontroller is equipped with 32 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes on-chip RAM ranging from 2 to 32 KB, and features such as a high-speed oscillator with selectable frequencies, a direct memory access (DMA) controller, and multiple serial interfaces including SPI, UART, and I²C. The R5F1007CGNA#U0 is suitable for both consumer and industrial applications, with an operating temperature range of -40°C to +85°C. It also includes a variety of integrated peripherals such as timers, an A/D converter with up to 26 channels, and a watchdog timer. The microcontroller supports self-programming and has a robust security function to prevent unauthorized access to the flash memory. This combination of features makes it a versatile choice for general-purpose applications requiring efficient power management and processing capabilities.
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC24
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 32KB FLASH 24HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
16-bit Microcontrollers - MCU RL78/G13 32K+2 -40to85 24QFN
IC MCU 16BIT 32KB FLASH 24HWQFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1007CGNA#U0 | R5F1007CGNA#U0-ND | R5F1007CGNA#U0 | R5F1007CGNA#U0 | R5F1007CGNA#U0 | R5F1007CGNA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; HWQFN24 | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |