H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 512KB FLSH 144LFQFP Product overview: R4F24278DVFQU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24278DVFQU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1019797-R4F24278DVFQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2400
Core Processor: H8S/2600
Speed: 33MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I²C, IrDA, SCI, SmartCard, SPI, SSU, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R4F24278
Product Status: Not For New Designs
IC MCU 16BIT 512KB FLSH 144LFQFP
IC MCU 16BIT 512KB FLSH 144LFQFP
16-bit Microcontrollers - MCU H8S/2427 FL-512k, I spec, PLQP0144KA-A
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24278DVFQU-ND | 685-R4F24278DVFQU | 1019797-R4F24278DVFQU | R4F24278DVFQU | R4F24278DVFQU | R4F24278DVFQU | R4F24278DVFQU |
| Product Name | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | ||||||
| RAM | 48 KB | 48 KB | 512 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |