The R5F1006DASP#10 is a 16-bit microcontroller from the RL78/G13 series, featuring a maximum operating frequency of 32 MHz and 48 KB of flash memory. It operates within a voltage range of 1.6 to 5.5 V and is designed for ultra-low power consumption, with a typical current consumption of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The device supports various operating modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated applications. This microcontroller includes a 3-stage pipeline CISC architecture, allowing for flexible instruction execution times. It offers a rich set of peripherals, including multiple serial interfaces (SPI, UART, I²C), timers, and an A/D converter with up to 26 channels. The on-chip RAM ranges from 2 to 32 KB, and it features a direct memory access (DMA) controller for efficient data handling. The R5F1006DASP#10 is rated for industrial applications with an operating temperature range of -40°C to +85°C, ensuring reliability in demanding environments. It also includes security features such as a prohibition of block erase and rewriting, making it suitable for applications requiring data integrity. Overall, this microcontroller is a versatile option for engineers looking for a low-power solution with robust performance and a variety of integrated features.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 20-LSSOP
IC MCU 16BIT 48KB FLASH 20LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 20-LSSOP
IC MCU 16BIT 48KB FLASH 20LSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1006DASP#10-ND | R5F1006DASP#10 | R5F1006DASP#10 | R5F1006DASP#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x8/10b | |||
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM | 48 KB |