Renesas Electronics Corporation Microcontrollers R4F20203DFD#U0

Description
H8S/20202 FL-128K, QFP-80, I SPE
Request a Quote Datasheet
Description
H8S/20202 FL-128K, QFP-80, I SPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R4F20203DFD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R4F20203DFD#U0-ND
Microcontrollers 559-R4F20203DFD#U0-ND
H8S/20202 FL-128K, QFP-80, I SPE

H8S/20202 FL-128K, QFP-80, I SPE

Buy Now Datasheet
16-bit Embedded Microcontroller MCU - 685-R4F20203DFD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-R4F20203DFD#U0
16-bit Embedded Microcontroller MCU 685-R4F20203DFD#U0
16-bit Microcontrollers - MCU H8S/20202 FL-128k, QFP-80, I spec Product overview: R4F20203DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F20203DFD#U0 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU H8S/20202 FL-128k, QFP-80, I spec Product overview: R4F20203DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F20203DFD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R4F20203DFD#U0 - 995027-R4F20203DFD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F20203DFD#U0
995027-R4F20203DFD#U0
Embedded - Embedded - Microcontrollers - R4F20203DFD#U0 995027-R4F20203DFD#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995027-R4F20203DFD#U 0 Mounting: SMD (SMT) Memory Size: 8 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MSP430F133IPM; MSP430F233TPM; MSP430F233TPMR; HD64F3670FPV; MKE06Z128VLK4; R5F100MJAFA#V0; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995027-R4F20203DFD#U0
Mounting: SMD (SMT)
Memory Size: 8 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MSP430F133IPM; MSP430F233TPM; MSP430F233TPMR; HD64F3670FPV; MKE06Z128VLK4; R5F100MJAFA#V0;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R4F20203DFD#U0-ND 685-R4F20203DFD#U0 995027-R4F20203DFD#U0
Product Name Microcontrollers 16-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R4F20203DFD#U0
Data Bus 16 Bit 16 Bit
Clock Speed 20 MHz
Bits 8 Bit; Other; A/D 12x10b SAR; D/A 2x8b
RAM 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers