Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFM064-I/MR

Description
Win Source Part Number: 1033237-PIC32MZ2048E FM064-I/MR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.1V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ1024EFG064-I/ MR; PIC32MZ0512EFE064-I/ MR; PIC32MZ0512EFF064-I/ MR; CY8C5867LTI-LP025PIC 32MZ2048EFM064-IMR; PIC32MZ2048EFM064I/M R; PIC32MZ2048EFM064IMR ; ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2048EFM064
Request a Quote Datasheet
Description
Win Source Part Number: 1033237-PIC32MZ2048E FM064-I/MR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.1V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ1024EFG064-I/ MR; PIC32MZ0512EFE064-I/ MR; PIC32MZ0512EFF064-I/ MR; CY8C5867LTI-LP025PIC 32MZ2048EFM064-IMR; PIC32MZ2048EFM064I/M R; PIC32MZ2048EFM064IMR ; ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2048EFM064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1033237-PIC32MZ2048EFM064-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1033237-PIC32MZ2048EFM064-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1033237-PIC32MZ2048EFM064-I/MR
Win Source Part Number: 1033237-PIC32MZ2048E FM064-I/MR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.1V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MZ1024EFG064-I/ MR; PIC32MZ0512EFE064-I/ MR; PIC32MZ0512EFF064-I/ MR; CY8C5867LTI-LP025PIC 32MZ2048EFM064-IMR; PIC32MZ2048EFM064I/M R; PIC32MZ2048EFM064IMR ; ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ2048EFM064

Win Source Part Number: 1033237-PIC32MZ2048EFM064-I/MR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MZ1024EFG064-I/MR; PIC32MZ0512EFE064-I/MR; PIC32MZ0512EFF064-I/MR; CY8C5867LTI-LP025PIC32MZ2048EFM064-IMR; PIC32MZ2048EFM064I/MR; PIC32MZ2048EFM064IMR;
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ2048EFM064

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2048EFM064-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2048EFM064-I/MR
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2048EFM064-I/MR
IC MCU 32BIT 2MB FLASH 64QFN Product overview: PIC32MZ2048EFM064-I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM06 4-I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 64QFN Product overview: PIC32MZ2048EFM064-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFM064-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2048EFM064-I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers PIC32MZ2048EFM064-I/MR
IC MCU 32BIT 2MB FLASH 64QFN

IC MCU 32BIT 2MB FLASH 64QFN

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip - 47Y9501 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip
47Y9501
Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip 47Y9501
MCU, 32BIT, PIC32, 200MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048EFM064-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048EFM064-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFM064-I/MR
IC MCU 32BIT 2MB FLASH 64QFN

IC MCU 32BIT 2MB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ2048EFM064-I/MR
32-bit Microcontrollers - MCU PIC32MZ2048EFM064-I/MR
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto

Buy Now Datasheet
Microcontrollers - PIC32MZ2048EFM064-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2048EFM064-I/MR
Microcontrollers PIC32MZ2048EFM064-I/MR
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048EFM064-I/MR
Embedded - Microcontrollers PIC32MZ2048EFM064-I/MR
IC MCU 32BIT 2MB FLASH 64QFN

IC MCU 32BIT 2MB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1033237-PIC32MZ2048EFM064-I/MR 685-PIC32MZ2048EFM064-I/MR PIC32MZ2048EFM064-I/MR-ND PIC32MZ2048EFM064-I/MR 47Y9501 PIC32MZ2048EFM064-I/MR PIC32MZ2048EFM064-I/MR PIC32MZ2048EFM064-I/MR PIC32MZ2048EFM064-I/MR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Vfqfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 2000 KB 512 KB 512 KB 512 KB 512 KB 512 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details