IC MCU 16BIT 16KB FLASH 20LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1006AASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006AASP#50 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263655-R5F1006AASP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F1006
IC MCU 16BIT 16KB FLASH 20LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1006AASP#50CT-ND | 685-R5F1006AASP#50 | 1263655-R5F1006AASP#50 | R5F1006AASP#50 | R5F1006AASP#50 | R5F1006AASP#50 | R5F1006AASP#50 |
| Product Name | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x8/10b | ||||||
| RAM | 2 KB | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 16 KB | 16 KB | 4 KB |